NPFC - MIL-M-38510/110
MICROCIRCUITS, LINEAR, QUAD OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 11 September 1989 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This specification covers the detail requirements for monolithic silicon, quad operational amplifiers. Two product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete Part or Identifying Number (PIN) (see 6.6).
The quad operational amplifiers shall be internally compensated and shall be distinguished by the following circuit characteristics.
Device type Circuit 01 Medium power. 02 1/ Medium power, undercompensated version of device type 01. 03 Medium speed, low noise. 04 Medium speed, low noise (alternate pinout). 05 2/ Single supply, low power. 06 2/ Single supply, low power.
The device class shall be the product assurance level as defined in MIL-M-38510.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-6700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, .280" × .260" × .085") flat package C D-1 (14-lead, .785" × .310" × .200") dual-in-line package D F-2 (14-lead, .390" × .260" × .085") flat package
Supply voltage range: Device types 01, 02, 03 and 04 - - - - - - - - - ±22 V 3/ Device types 05 and 06 - - - - - - - - - - - - - 36 V or ±18 V 3/ Input voltage range: Device types 01, 02, 03 and 04 - - - - - - - - - ±20 V 4/ Device types 05 and 06 - - - - - - - - - - - - - −VCC −0.3 V to +VCC Differential input voltage range - - - - - - - - - ±30 V 5/ Input current range: Device types 01 and 02 - - - - - - - - - - - - - −0.1 to 10 mA Device types 03, 04, 05, and 06- - - - - - - - - 10 to 0.1 mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Output short-circuit duration- - - - - - - - - - - Unlimited 6/ Lead temperature (soldering, 60 seconds) - - - - - 300°C Junction temperature (TJ)- - - - - - - - - - - - - 175°C 7/
Supply voltage range: Device types 01, 02, 03 and 04 - - - - - - - - - ±5 to ±20 V Device types 05 and 06 - - - - - - - - - - - - - +5 to +30 V Ambient temperature range (TA) - - - - - - - - - - −55° to +125°C
Case Maximum allowable Maximum Maximum outline Package power dissipation θJC θJA A, D, 14 lead flat package 350 mW @ TA = 125°C 60°C/W 140°C/W C Dual-in-line 400 mW @ TA = 125°C 35°C/W 120°C/W
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History