IEEE 515.1

Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications

inactive
Buy Now
Organization: IEEE
Publication Date: 8 December 2005
Status: inactive
Page Count: 80
scope:

This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for the design, installation, and maintenance of electrical resistance heat tracing in these applications.

Commercial applications include installations both inside and outside commercial business buildings, such as office buildings, hospitals, and airports. Typical applications include freeze protection of water pipes; temperature maintenance of hot water piping and other lines and tubing; protection of sprinkler systems; roof, gutter, and pavement deicing; and other applications as shown in Table 1 in 4.1.

Commercial applications involving hazardous (classified) locations shall also meet the relevant hazardous location requirements in IEEE Std 515TM1 as well as any other applicable codes and standards.

Document History

September 21, 2022
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
October 19, 2012
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
IEEE 515.1
December 8, 2005
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
October 8, 2002
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
January 1, 1995
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This recommended practice provides detailed recommendations for the testing, design, installation, and maintenance of electrical resistance heat tracing in commercial applications. Commercial...

References

Advertisement