IEEE 515.1
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications
| Organization: | IEEE |
| Publication Date: | 19 October 2012 |
| Status: | active |
| Page Count: | 84 |
scope:
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for the design, installation, and maintenance of electrical resistance trace heating in these applications.
Commercial applications include installations both inside and outside commercial business buildings, such as office buildings, hospitals, and airports. Typical applications include freeze protection of water pipes; temperature maintenance of hot water piping and other lines and tubing; protection of sprinkler systems; roof, gutter, and pavement deicing; and other applications as shown in Table 1 in 4.1.
Commercial applications involving hazardous (classified) locations shall also meet the relevant hazardous location requirements in IEEE Std 515TM 1 as well as any other applicable codes and standards.
Purpose
The provisions of this standard provide requirements to ensure that adequate material temperatures are maintained and that electrical, thermal, mechanical, and water-exclusion durability are provided to the trace heating system. In addition, the requirements provide that under normal use the products will exhibit longterm performance reliability to reduce the potential for damage to the user or surroundings. This standard is a supplement to those provisions outlined in National Electrical Code® (NEC®) (NFPA 70), Articles 426 and 427.
Document History