IEEE 515.1 - : References
This document references the following standards:
IEEE 515
IEEE P844.3/C22.2 293.3/D1
ASTM B193
ASTM C450
ASTM C533
ASTM C534/C534M
ASTM C547
ASTM C553
ASTM C585
ASTM D5025
ASTM D5207
ASTM G151
IEEE 515
NEMA 250
NFPA 13
NSF 24
NSF 61
ISEA Z358.1
IEC 60216-1
IEC 60800
29 CFR PART 1910
ASTM C552 REV A
ASTM C591
ASTM G155
NFPA 70
NSF 14A
IEEE P844.3/C22.2 293.3/D1
This document is referenced by the following standards:
CEI EN 62395-2
IEC 60079-30-1
IEEE 60079-30-1
IEEE 45
IEEE 844
IEC 62395-2
ICC I-CODE IECC
SNZ AS/NZS 60079.30.1
IEEE P844.2/293.2/D3
IEEE P844.1/293.1/D3
CSA CAN/CSA-C22.2 NO. 60079-30-1:17
ICC I-CODE IECC COMM
CSA C22.2 NO. 130-16
IEEE P3001.11/D10
CENELEC EN 60079-30-1
CSA C293.2-17
IEEE P1814/D14
ICC I-CODE IRC
CEI EN 60079-30-1
IEEE P844.4/C293.4/D0
FLBC FLEBCC
ASHRAE 90.2
ICC I-CODE VECC
CSA IEEE STD 844.3-2019/CSA C22.2 NO. 293.3:19
ICC I-CODE ORC
BSI BS EN 60079-30-1 - TC
ICC I-CODE SCRC
CSA IEEE STD 844.3-2019/CSA C22.2 NO. 293.3:19
ICC I-CODE MNEC
ICC I-CODE MNRC
NYBC NYECCC
ICC I-CODE VRC
NYBC NYRC
BSI BS EN 62395-1
IEEE P62395-1CD/D6
ICC I-CODE IRC COMM VOL II
Advertisement