ISO 4548-7

Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 7: Vibration Fatigue Test

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1990
Status: inactive
Page Count: 10
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 4548 specifies a method of testing the constructional integrity of full-flow lubricating oil filters to withstand engine or installation vibration.

This test is intended for application to spin-on type filters and detachable filters with disposable elements with a maximum flow rate of 100 l/min. The test may also be applied to other filters if thought applicable by agreement between the filter manufacturer and the purchaser.

Document History

October 15, 2012
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 7: Vibration fatigue test
This part of ISO 4548 specifies a method of testing the constructional integrity of full-flow lubricating oil filters to withstand engine vibrations. This test is intended for application to spin-on...
ISO 4548-7
January 1, 1990
Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines - Part 7: Vibration Fatigue Test
This part of ISO 4548 specifies a method of testing the constructional integrity of full-flow lubricating oil filters to withstand engine or installation vibration. This test is intended for...

References

Advertisement