DLA - SMD-5962-92215 REV A
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOPS WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 November 1993 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01, 02 54FCT273T Octal D type flip-flops with asynchronous master reset, TTL compatible inputs and limited output voltage swing. 03, 04 54FCT273AT Octal D type flip-flops with asynchronous master reset, TTL compatible inputs and limited output voltage swing. 05, 06 54FCT273CT Octal D type flip-flops with asynchronous master reset. TTL compatible inputs and limited output voltage swing.
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 dual-in-line
S GDFP2-F20 or CDFP3-F20 20 flat package
2 CQCC1-N20 20 leadless-chip-carrie
The lead finish shall be as specified in MIL-M-38510 for classes M, B. and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC input clamp current (IIK) (VIN) = −0.5 V) - - - - - - −20 mA DC output clamp current (IOK) (VOUT) = −0.5 V and +7.0 V) ±20 mA DC output source current (IOH) per output - - - - - - - - −30 mA DC output sink current (IOL) per output - - - - - - - - - +70 mA DC VCC current (ICC) - - - - - - - - - - - - - - - - - - ±260 mA DC ground current (IGND)- - - - - - - - - - - - - - - - - ±550 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Case temperature under bias (TBIAS) - - - - - - - - - - - −65°C to +135°C Maximum power dissipation (PD) - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - - 0.8 V Minimum high level input voltage (VIH)- - - - - - - - - - 2.0 V Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Maximum Input rise and fall rate (tr, tf): (from VIN = 0.3 V to 2.7 V, 2.7 V to 0.3 V) - - - - - - 5 ns/V Maximum high level output current (IOH): Device types 01, 03, and 05 - - - - - - - - - - - - - - −6 mA Device types 02, 04, and 06 - - - - - - - - - - - - - - −12 mA Maximum low level output current (IOL)- - - - - - - - - - 48 mA
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - XX percent 5/
intended Use:
Microctrcuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History