DOD - SMD 5962-92215

MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOP WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 May 2010
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 21, 2023
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOP WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 26, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOP WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-92215
May 14, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOP WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 27, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOP WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 28, 1996
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOPS WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
March 29, 1994
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOPS WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
November 2, 1993
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOPS WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 23, 1993
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL D-TYPE FLIP-FLOPS WITH ASYNCHRONOUS MASTER RESET, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement