NPFC - MIL-M-38510/306
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, SHIFT REGISTERS, CASCADABLE, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 6 November 1987 |
| Status: | inactive |
| Page Count: | 106 |
scope:
This specification covers the requirements for monolithic silicon, Schottky TTL, low power, shift register microcircuits. Two product assurance classes and a choice of case outline and lead finish are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 4 bit bi-directional shift register 02 4 bit parallel-access shift register 03 4 bit parallel-access shift register 04 5 bit shift register 05 8 bit parallel-out shift register 06 4 bit right-shift, left-shift register, 3-state outputs 07 4 bit cascadable shift register, 3-state outputs 08 8 bit parallel-in shift register with clock inhibit 09 8 bit parallel-in shift register with clear
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter MIL-M-38510, appendix C, case outline A F-1 (14-lead, ¼" × ¼"), flat pack B F-3 (14-lead, 3/16" × ¼"), flat pack C D-1 (14-lead, ¼" × ¾"), dual-in-line pack D F-2 (14-lead, ¼" × ⅜"), flat pack E D-2 (16-lead, ¼" × ⅞"), dual-in-line pack F F-5 (16-lead, ¼" × ⅜"), flat pack 2 C-2 (20-terminal, .350" × .350"), square chip carrier package X C-2A (20-terminal, .350" × .350"), square chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffis AFB, NY 13441, by using the self-addressed Standardization Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range- - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - −1.5 V dc at −18 mA dc to 5.5 V dc Storage temperature range - - - - - - - - −65°C to 150°C Maximum power dissipation per register, PD: 1/ Device type 01- - - - - - - - - - - - - 127 mW dc Device type 02, 03- - - - - - - - - - - 116 mW dc Device type 04- - - - - - - - - - - - - 110 mW dc Device type 05- - - - - - - - - - - - - 149 mW dc Device type 06, 07- - - - - - - - - - - 160 mW dc Device type 08- - - - - - - - - - - - - 198 mW dc Device type 09- - - - - - - - - - - - - 209 mW dc Lead temperature (soldering, 10 seconds)- 300°C Thermal resistance, junction-to-case (θJC): Cases A, B, C, D, E, F, 2, and X- - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - 2.0 V dc Maximum low level input voltage (VIL) - - 0.7 V dc Case operating temperature range (TC) - - −55°C to 125°C Minimum clock pulse width: Device type 01, 03, 05, 07, 09- - - - - 20 ns Device type 02- - - - - - - - - - - - - 18 ns Device type 04, 06, 08- - - - - - - - - 25 ns Minimum clear pulse width: Device type 01, 09- - - - - - - - - - - 20 ns Device type 02- - - - - - - - - - - - - 15 ns Device type 04- - - - - - - - - - - - - 30 ns Device type 0507- - - - - - - - - - - - 25 ns Minimum load pulse width: Device type 08- - - - - - - - - - - - - 30 ns Minimum setup time at mode control: Device type 01- - - - - - - - - - - - - 30 ns Device type 03, 06- - - - - - - - - - - 20 ns Minimum setup time at shift/load: Device type 02- - - - - - - - - - - - - 25 ns Device type 07- - - - - - - - - - - - - 20 ns Device type 08- - - - - - - - - - - - - 42 ns Device type 09- - - - - - - - - - - - - 30 ns Minimum setup time at serial data: Device type 08- - - - - - - - - - - - - 10 ns Minimum setup time at serial or parallel data: Device type 01, 02, 03, 05, 06, 07- - - 20 ns Device type 04- - - - - - - - - - - - - 30 ns Device type 09- - - - - - - - - - - - - 18 ns Minimum setup time at preset: Device type 04- - - - - - - - - - - - - 30 ns Minimum setup time at inhibit: Device type 08- - - - - - - - - - - - - 30 ns
Minimum hold time: Device type 01, 02, 03, 04, 05, 07- - - 10 ns Device type 06- - - - - - - - - - - - - 20 ns Device type 08- - - - - - - - - - - - - 3 ns Device type 09- - - - - - - - - - - - - 2 ns Minimum enable or inhibit time of clock: Device type 03- - - - - - - - - - - - - 20 ns Maximum release time of shift/load: Device type 02- - - - - - - - - - - - - 10 ns
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History