FORD WSS-M4D664-A4

POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 27 January 2003
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25 % post consumer and/or post industrial recycled content.

Document History

May 2, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/ MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25% post consumer and/or post industrial recycled content.
October 27, 2005
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25% post consumer and/or post industrial recycled content.
FORD WSS-M4D664-A4
January 27, 2003
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25 % post consumer and/or post industrial...

References

Advertisement