FORD WSS-M4D664-A4
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 October 2005 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25% post consumer and/or post industrial recycled content.
Document History
May 2, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/ MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25% post consumer and/or post industrial recycled content.
FORD WSS-M4D664-A4
October 27, 2005
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25% post consumer and/or post industrial recycled content.
January 27, 2003
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER / MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a glass fiber reinforced, heat stabilized polyamide 6 molding compound containing a minimum of 25 % post consumer and/or post industrial...