DLA - SMD-5962-86014 REV F

MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 December 1997
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM119 High speed, dual, voltage comparator 02 LM119A High speed, dual, voltage comparator

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack H GDFP1-F10 or CDFP2-F10 10 Flat pack I MACY1-X10 10 Can 2 CQCC1-N20 20 Square leadless chip carrier X See figure 1 10 Flat pack

The lead finish is as specified in MIL-PRF-38535, appendix A.

......Total supply voltage................................. 36 Vdc ......Output to negative supply voltage.................... 36 Vdc ......Ground to negative supply voltage.................... 25 Vdc ......Ground to positive supply voltage.................... 18 Vdc ......Differential input voltage........................... ±5 Vdc ......Input voltage ....................................... ±15 Vdc 1/ ......Power dissipation.................................... 500 mW ......Output short circuit duration........................ 10 seconds ......Storage temperature range............................ −65° C to + 150 C ......Lead temperature (soldering, 10 seconds)............. +300° C ......Junction temperature (TJ)............................ +175°C ......Thermal resistance, junction-to-case (θJC)........... See MIL-STD-1835 ......Thermal resistance, junction-to-ambient (θJA): ......Case C............................................. 94°C/W .. ....Case D............................................. 150°C/W .... ..Case I............................................. 162°C/W ...... Case H and X....................................... 215°C/W ..... .Case 2............................................. 89°C/W

Ambient operating temperature range (TA) ............. −55° to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 6, 2023
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 13, 2017
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 10, 2012
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 3, 2005
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 27, 2002
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86014 REV F
December 11, 1997
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
July 15, 1997
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A The complete PIN is as shown in the following...
April 3, 1992
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 24, 1990
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
December 22, 1988
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
July 22, 1988
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
February 6, 1986
MICROCIRCUIT, LINEAR, DUAL, HIGH SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement