NPFC - MIL-V-3155

VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE

inactive
Buy Now
Organization: NPFC
Publication Date: 19 August 1964
Status: inactive
Page Count: 13
scope:

This specification covers thermostatic controlled steam valves for shipboard ventilation heaters. These valves are of the self-operated type, requiring no separate power source such as electricity or compressed air.

Temperature regulating valves with combination of thermostat types shall be of the following models as specified (see 6.1).

Model G with weather (type W) thermostat with duct (type L) thermostat with room (type R) thermostat Model E with type W thermostat with type L thermostat with type R thermostat Model D with types W and L thermostat with types W and R thermostat

Document History

October 15, 2018
VALVE, TEMPERATURE-REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
September 10, 2013
VALVE, TEMPERATURE-REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
This specification covers thermostatic-controlled steam valves for temperature regulation of shipboard ventilation heaters. These valves are of the self-operated type, requiring no separate power...
October 7, 1965
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
MIL-V-3155
August 19, 1964
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
This specification covers thermostatic controlled steam valves for shipboard ventilation heaters. These valves are of the self-operated type, requiring no separate power source such as electricity or...
February 19, 1963
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
March 22, 1961
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
September 12, 1955
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
April 26, 1954
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
October 12, 1953
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
February 21, 1952
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.
October 31, 1951
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
A description is not available for this item.

References

Advertisement