DLA - SMD-5962-90554 REV A

MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 11 June 1993
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Accuracy (±1.0 LSB) 01 HSDC-8915A 400 Hz, voltage follower buffer input ±2.6 arc minutes 01 XDC14507-628 400 Hz, voltage follower buffer input ±2.6 arc minutes 02 HSDC-8915 400 Hz, voltage follower buffer input ±4.0 arc minutes 02 XDC14507-627 400 Hz, voltage follower buffer input ±4.0 arc minutes

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) . . . . . . . . . . . . . . . . . +18 V dc Logic input voltage (VL) . . . . . . . . . . . . . . +15 V dc Reference input . . . . . . . . . . . . . . . . . . 130 V rms Digital inputs . . . . . . . . . . . . . . . . . . −0.3 V dc to VL Power dissipation (PD) . . . . . . . . . . . . . . . 270 mW 2/ Storage temperature range . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (θJA) . . . 28°C/W Junction temperature (TJ) . . . . . . . . . . . . . . +150°C

Supply voltage range (VS) . . . . . . . . . . . . . . +11 V dc to +16.5 V dc Logic input voltage (VL) . . . . . . . . . . . . . . +4.5 V dc to +15 V supply Case operating temperature range (TC) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 13, 2006
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
December 20, 1996
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
A description is not available for this item.
June 16, 1995
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-90554 REV A
June 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 10, 1990
MICROCIRCUIT, HYBRID, LINEAR, RESOLVER OR SYNCHRO-TO-DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement