IEC 60984

Sleeves of Insulating Material for Live Working

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2002
Status: inactive
Page Count: 83
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This international standard is applicable to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits.

Five classes of sleeve, differing in electrical characteristics, are provided and designated as: Class O, Class 1, Class 2, Class 3 and Class 4.

Five categories of sleeve with different properties are provided, related to the following: resistance to acid, resistance to oil, resistance to ozone, combined resistance to oil and ozone, and also resistance to extreme low temperature. These are designated as Categories A, H, Z, S and C respectively.

Two styles of sleeve, differing in configuration, are provided and designated as straight taper and curved elbow.

Document History

July 1, 2014
Live working – Electrical insulating sleeves
This International Standard is applicable to electrical insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. The products...
June 1, 2002
Sleeves of Insulating Material for Live Working
A description is not available for this item.
IEC 60984
June 1, 2002
Sleeves of Insulating Material for Live Working
This international standard is applicable to insulating sleeves for the protection of workers from accidental contact with live electrical conductors, apparatus or circuits. Five classes of sleeve,...
February 1, 1990
Sleeves of Insulating Material for Live Working
A description is not available for this item.
January 1, 1990
Sleeves of Insulating Material for Live Working
A description is not available for this item.

References

Advertisement