NPFC - MIL-L-45963
LOADER, DELINKING, AIRCRAFT MACHINE GUN, MAU-69A/A
| Organization: | NPFC |
| Publication Date: | 1 October 1974 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification covers one type of manually operated delinking loader used on the 7.62 millimeter (mm) aircraft machine gun pods, M18, M18A1, SUU-11A/A, and SUU-11B/A. The loader is used to delink belted ammunition and load the ammunition into the pod linkless feed system. The loader is also used to unload the ammunition from the pod.
intended Use:
The loader assembly MAU-69A/A is intended to be used, to delink and load 7.62MM ammunition into M18, M18A1, SUU-11A/A, or SUU-11B/A pod ammunition system, and unload ammunition from the pod... View More
Document History