CEN - EN 2859
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
EN 2859
July 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in alloy steel, cadmium plated, metric series - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.