ETSI - PRETS 300 557

European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08) (Third Edition)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 535
scope:

This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio Resource (RR) management.

When the notations for "further study" or "FS" or "FFS" are present in this document they mean that the indicated text is not a normative portion of this standard.

These procedures are defined in terms of messages exchanged over the control channels of the radio interface. The control channels are described in TS GSM 04.03.

The structured functions and procedures of this protocol and the relationship with other layers and entities are described in general terms in TS GSM 04.07.

Scope of the Technical Specification

The procedures currently described in this Technical Specification are for the call control of circuit-switched connections, mobility management and radio resource management.

Technical Specification GSM 04.10 contains functional procedures for support of supplementary services.

Technical Specifications GSM 04.11 contains functional procedures for support of point-to-point short message services.

Technical Specification GSM 04.12 contains functional description of short message - cell broadcast.

NOTE 1: "layer 3" includes the functions and protocols described in this Technical Specification.

The terms "data link layer" and "layer 2" are used interchangeably to refer to the layer immediately below layer 3. 

Application to the interface structures

The layer 3 procedures apply to the interface structures defined in TS GSM 04.03. They use the functions and services provided by layer 2 defined in TS GSM 04.05 and 04.06. TS GSM 04.07 gives the general description of layer 3 including procedures, messages format and error handling.

Structure of layer 3 procedures

A building block method is used to describe the layer 3 procedures.

The basic building blocks are "elementary procedures" provided by the protocol control entities of the three sublayers, i.e. radio resource management, mobility management and connection management sublayer.

Complete layer 3 transactions consist of specific sequences of elementary procedures. The term "structured procedure" is used for these sequences. 

Test procedures

Test procedures of the GSM radio interface signalling are described in Technical Specifications GSM 11.10 and 11.20.

Use of logical channels

The logical control channels are defined in TS GSM 05.02. In the following, those control channels are considered which carry signalling information or specific types of user packet information:

i) Broadcast Control CHannel (BCCH): downlink only, used to broadcast Cell specific information;

ii) Synchronisation CHannel (SCH): downlink only, used to broadcast synchronisation and BSS identification information;

iii) Paging CHannel (PCH): downlink only, used to send page requests to Mobile Stations;

iv) Random Access CHannel (RACH): uplink only, used to request a Dedicated Control CHannel;

v) Access Grant CHannel (AGCH): downlink only, used to allocate a Dedicated Control CHANNEL;

vi) Stand Alone Dedicated Control CHannel (SDCCH): bidirectional;

vii) Fast Associated Control CHannel (FACCH): bidirectional, associated with a Traffic CHannel;

viii) Slow Associated Control CHannel (SACCH): bidirectional, associated with a SDCCH or a Traffic CHannel;

ix) Cell Broadcast CHannel (CBCH): downlink only used for general (not point to point) short message information.

Two service access points are defined on signalling layer 2 which are discriminated by their Service Access Point Identifiers (SAPI) (see TS GSM 04.06):

i) SAPI 0: supports the transfer of signalling information including user-user information;

ii) SAPI 3: supports the transfer of user short messages.

Layer 3 selects the service access point, the logical control channel and the mode of operation of layer 2 (acknowledged, unacknowledged or random access, see TS GSM 04.05 and 04.06) as required for each individual message.

Document History

October 1, 1999
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface; Layer 3 Specification
A description is not available for this item.
April 1, 1999
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
June 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
May 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
December 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
August 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
April 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08 Version 4.16.0) Seventh Edition
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification Sixth Edition (GSM 04.08 Version 4.15.0)
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification Fifth Edition (GSM 04.08 Version 4.14.0)
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08)
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
PRETS 300 557
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08) (Third Edition)
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification
This Technical Specification specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio Resource (RR)...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08)
This European Telecommunication Standard (ETS) specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Radio Interface Layer 3 Specification (GSM 04.08)
This Technical Specification specifies the procedures used at the radio interface (Reference Point Um, see GSM TS 04.02) for Call Control (CC), Mobility Management (MM) and Radio Resource (RR)...

References

Advertisement