DLA - SMD-5962-89681 REV A
MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 May 1995 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 55ALS161 Octal general purpose interface bus transceiver
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 dual-in-line S GDFP2-F20 or CDFP3-F20 20 flat pack 2 CQCCl-N20 20 square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC ) . . . . . . . . . . . . +7.0 v dc Input voltage . . . . . . . . . . . . . . . . +5.5 V dc Low level driver output current . . . . . . . . 100 mA Continuous total dissipation TA ≤ +25°C 1/ . . . 1375 mW Storage temperature range . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . 150°C
Supply voltage range (VCC ) . . . . . . . . . . . . . +4.75 V dc min to +5.25 V dc max Minimum high level input voltage (VIH): TE and DC, TA = −55°C to +125°C . . . . . . . . . . 2.0 V dc Bus and terminal, TA = +25°C, +125°C . . . . . . . 2.0 V dc Bus and terminal, TA = −55°C . . . . . . . . . . .. 2.1 V dc Maximum low level input voltage.(VIL): TE and DC, TA = −55°C to +125°C . . . . . . . . . 0.8 V dc Bus and terminal, TA = −55°C, +25°C . . . . . . . 0.8 V dc Bus and terminal, TA = +125°C . . . . . . . . . . . 0.7 V dc Maximum high level current (IOH): Bus ports with pull-ups active (VCC = 5.0 V dc) . . −5.2 mA Terminal ports . . . . . . . . . . . . . . . . . −800 µA Maximum low level output current (IOL): Bus ports, TA = +25°C, +125°C . . . . . . . . . 48 mA Bus ports, TA = −55°C . . . . . . . . . . . . . 24 mA Terminal ports . . . . . . . . . . . . . . . . . . . 16 mA Ambient operating temperature range (TA) . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History