DIN EN ISO 7040

Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO 7040:1997)

inactive
Organization: DIN
Publication Date: 1 February 1998
Status: inactive
Page Count: 8
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with threads from M3 up to and including M36, in product grade A for threads up to and including MI6 and product grade B for threads above M16, and with property classes 5,8 and 10.

NOTE - The dimensions of the nuts correspond to those given in IS0 4032 plus prevailing torque feature.

If other specifications are required, they should be selected from existing International Standards, for example IS0 261, IS0 965-2, IS0 2320 and IS0 4759-1.

Document History

May 1, 2016
Prevailing torque hexagon regular nuts (with non-metallic insert) - Product grades A and B(ISO/DIS 7040:2016); German and English version prEN ISO 7040:2016
A description is not available for this item.
April 1, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10 (ISO 7040:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert), with threads from M3 up to and including M36, in product grade A...
DIN EN ISO 7040
February 1, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO 7040:1997)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with threads from M3 up to and including M36, in product grade A...

References

Advertisement