DLA - SMD-5962-38480

MICROCIRCUIT, DIGITAL, N-CHANNEL, 8-BIT MICROPROCESSOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 17 June 1993
Status: active
Page Count: 36
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Clock frequency Circuit function 01 Z08400 4.0 MHz 8-bit, fixed instruction microprocessor 02 Z08400 2.5 MHz 8-bit, fixed instruction microprocessor 03 1/ Z08400 6.0 MHz 8-bit, fixed instruction microprocessor

The device class designator shall be single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Q GDIP1-T40 or CDIP2-T40 40 Dual-in-line X 1/ CQCC1-N44A 44 Square leadless chip carrier, option A Y 1/ CQCC1-N44B 44 Square leadless chip carrier, option B

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VCC supply voltage range (VCC − GND)- - - - - - - - - - −0.3 V to +7.0 V Voltage on any pin (referenced to ground) - - - - - - - −0.3 V to +7.0 V Storage temperature range - - - - - - - - - - - - - - - −65°C to +150° C Maximum power dissipation, (PD): TC = −55°C - - - - - - - - - - - - - - - - - - - - 1.5 W TC = +125°C - - - - - - - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 5 seconds) - - - - - - - - 270°C Maximum junction temperature (TJ) - - - - - - - - - - - 170°C 2/ Thermal resistance, junction to case (ΘJC)- - - - - - - See MIL-STD-1835

Supply voltage range - - - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high-level input voltage Logic inputs (VIH) - - - - - - - - - - - - - - - - 2.2 V Clock input (VIHC)- - - - - - - - - - - - - - - - - VCC −0.6 V Maximum Low-level input voltage Logic inputs (VIL)- - - - - - - - - - - - - - - - - +0.8 V Clock input (VILC)- - - - - - - - - - - - - - - - - +0.45 V Frequency of operation Device type 01 - - - - - - - - - - - - - - - - - - 0.5 to 4.0 MHz Device type 02 - - - - - - - - - - - - - - - - - - 0.5 to 2.5 MHz Device type 03 - - - - - - - - - - - - - - - - - - 0.5 to 6.0 MHz Case operating temperature range - - - - - - - - - - - −55°C to +125°C Clock rise time (tr) Device types 01 and 02 - - - - - - - - - - - - - - 30 ns maximum Device type 03 - - - - - - - - - - - - - - - - - - 20 ns maximum Clock fall time (tf) Device types 01 and 02 - - - - - - - - - - - - - - 30 ns maximum Device type 03 - - - - - - - - - - - - - - - - - - 20 ns maximum

Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-38480
June 17, 1993
MICROCIRCUIT, DIGITAL, N-CHANNEL, 8-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement