DS/EN 61300-3-33
Fibre optic interconnection devices and passive components - Basic test and measurement procedures - Part 3-33: Examination and measurements - Ferrule withdrawal force
inactive
| Organization: | DS |
| Publication Date: | 7 December 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule of the plug connector and the resilient alignment sleeve of the adapter.
Document History
June 25, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using gauge pins
This part of IEC 61300-3-33 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge...
DS/EN 61300-3-33
December 7, 1999
Fibre optic interconnection devices and passive components - Basic test and measurement procedures - Part 3-33: Examination and measurements - Ferrule withdrawal force
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule of the plug connector and the resilient alignment sleeve of the adapter.
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using gauge pins
This part of IEC 61300 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...