DS/EN 61300-3-33
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using gauge pins
| Organization: | DS |
| Publication Date: | 25 June 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300-3-33 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin should have the same shape (chamfer) like the normal ferrules described in the optical interface, see IEC 61755-3 series and IEC 61754 series. This measurement procedure is applicable to single-fibre cylindrical ferrule optical connectors.
Document History