ISO 834-7
Fire-Resistance Tests - Elements of Building Construction - Part 7: Specific Requirements for Columns
| Organization: | ISO |
| Publication Date: | 15 August 2000 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of columns when tested on their own.
Columns are normally tested with all sides fully exposed to heating. However, when in practice the exposure is from fewer than four sides, appropriate exposure conditions have to be reproduced.
The application of this test to other untested forms of construction is acceptable when the construction complies with the direct field of application as given in this part of ISO 834 or when subjected to an extended application analysis in accordance with ISO/TR 12470. Since ISO/TR 12470 gives only general guidelines, specific extended application analyses are to be performed only by persons expert in fire-resistant constructions.
General guidance on this test method is given in annex A.
Document History