DLA - SMD-5962-87615 REV B
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD TWO-INPUT AND GATE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 October 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AC08 Quad two-input AND gate 02 54AC11008 Quad two-input AND gate
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual in line package D F-2 (14-lead, .390" × .260" × .085"), flat package E D-2 (16-lead, .840" × .310" × .200"), dual in line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range 1/- - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - - ±50 mA DC VCC or GND current - - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - −65° C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) 3/- - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - −55°C to +125° C Input rise of fall times range: VCC = 3.6 V, 5.5 V - - - - - - - - - - - - - - - - 0 to 8 ns/V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History