MODUK - DEF STAN 91-112

Lubricating Oil, Gear: Aircraft, Light Grade NATO Code: O-153 Joint Service Designation: OEP-30 Lubricating Oil Gear: Aircraft, Medium Grade NATO Code: O-155 Joint Service Designation: OEP-70

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 November 2002
Status: active
Page Count: 12
scope:

This Defence Standard specifies the requirements for two grades of oil intended for use as lubricants for highly loaded aircraft gears, bushes and other mechanisms. The light grade is suitable over the temperature range minus 40°C to plus 110°C and the medium grade over the range minus 30°C to plus 120°C.

Document History

DEF STAN 91-112
November 1, 2002
Lubricating Oil, Gear: Aircraft, Light Grade NATO Code: O-153 Joint Service Designation: OEP-30 Lubricating Oil Gear: Aircraft, Medium Grade NATO Code: O-155 Joint Service Designation: OEP-70
This Defence Standard specifies the requirements for two grades of oil intended for use as lubricants for highly loaded aircraft gears, bushes and other mechanisms. The light grade is suitable over...
December 19, 1997
Lubricating Oil, Gear, Aircraft, Light NATO Code: O-153 Joint Service Designation: OEP-30 Lubricating Oil, Gear, Aircraft, Medium NATO Code: O-155 Joint Service Designation: OEP-70
This Defence Standard specifies the requirements for two grades of oil intended for use as lubricants for highly-loaded aircraft gears, bushes and other mechanisms. The light grade is suitable over...

References

Advertisement