ISO 22033

Nickel alloys Determination of niobium Inductively coupled plasma atomic emmision spectrometric method

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2005
Status: inactive
Page Count: 16
ICS Code (Nickel, chromium and their alloys): 77.120.40

Document History

September 1, 2011
Nickel alloys - Determination of niobium - Inductively coupled plasma/ atomic emission spectrometric method
This International Standard specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.
ISO 22033
November 15, 2005
Nickel alloys Determination of niobium Inductively coupled plasma atomic emmision spectrometric method
A description is not available for this item.
Advertisement