ISO 22033
Nickel alloys - Determination of niobium - Inductively coupled plasma/ atomic emission spectrometric method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
This International Standard specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.
Document History
ISO 22033
September 1, 2011
Nickel alloys - Determination of niobium - Inductively coupled plasma/ atomic emission spectrometric method
This International Standard specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.
November 15, 2005
Nickel alloys Determination of niobium Inductively coupled plasma atomic emmision spectrometric method
A description is not available for this item.