ISO TS 18223
Nickel alloys - Determination of Nickel content - Inductively coupled plasma atomic emission spectrometric method
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
This Technical Specification describes an inductively coupled plasma atomic emission spectrometric method for the determination of nickel content (mass fraction) between 20,0 % and 80,0 % in nickel alloys.
Besides alloys where nickel is the main component regarding its content level, this method may also apply to alloys in which nickel has a content as high as several other elements (Fe, Cr, Co,…) and in which the "main element" cannot be specified.
Document History