ASTM International - ASTM B606/B606M-08(2016)
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors.
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82 mm inclusive.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the standard requirements for round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the... View More
Document History