MODUK - DEF STAN 80-97

Paint System, for the Interior of Bulk Fuel Tanks and Fittings

inactive
Organization: MODUK
Publication Date: 1 January 1984
Status: inactive
Page Count: 19
scope:

This Standard relates to a two pack paint finishing system required to provide a protective coating for the internal mild steel surfaces and cast iron fittings of bulk fuel tanks and have no deleterious effect on fuels and fuel additives. The paint system shall retain its properties and withstand normal service use for a period of not less than five years.

For High Build materials the normal system comprises a primer followed by two coats of finish to give a total dry film thickness of not less than 250 μm over the peaks of the grit blasted surface.

For Low Build materials the normal system comprises a primer followed by three coats of finish to give a total dry film thickness of not less than 150 μm over the peaks of the grit blasted surface.

The colour of the final finishing coat shall be white. In order that the individual coats of the complete system can be distinguished one from another, the finishing paint shall also be available as a tinted white. The colour of the primer is left to the discretion of the manufacturer but shall be sufficiently different to distinguish it from either of the finishing coats.

The paint system will normally be applied to grit blasted steel and air-dried at ambient temperature. Each coat and the complete system shall be capable of being force dried at a temperature of approximately 60°C.

Document History

August 14, 2020
Paint, System, for the Interior of Bulk Fuel Tanks and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing paint system to provide a protective coating on the internal surfaces and cast iron fittings of ship bulk fuel tanks which will...
April 6, 2012
Paint, System, for the Interior of Bulk Fuel Tanks and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing paint system to provide a protective coating on the internal surfaces and cast iron fittings of ship bulk fuel tanks which will...
September 29, 2006
Paint System, for the Interior of Bulk Fuel Tank and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no...
April 7, 2000
Paint System, for the Interior of Bulk Fuel Tank and Fittings, Two Pack
This Defence Standard specifies requirements for a two pack epoxy finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have...
January 1, 1992
Paint System, Medium Build for the Interior of Bulk Fuel Tanks and Fitting
This Standard specifies the requirements for a medium build, solvent containing finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks...
DEF STAN 80-97
January 1, 1984
Paint System, for the Interior of Bulk Fuel Tanks and Fittings
This Standard relates to a two pack paint finishing system required to provide a protective coating for the internal mild steel surfaces and cast iron fittings of bulk fuel tanks and have no...

References

Advertisement