MODUK - DEF STAN 80-97
Paint System, for the Interior of Bulk Fuel Tank and Fittings, Multi-Pack
inactive
| Organization: | MODUK |
| Publication Date: | 29 September 2006 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard specifies requirements for a multi-pack epoxy finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no deleterious effect on fuels or fuel additives. This standard includes a requirement for Product Conformity Certification (PCC) as detailed in clause 9.
Document History
August 14, 2020
Paint, System, for the Interior of Bulk Fuel Tanks and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing paint system to provide a protective coating on the internal surfaces and cast iron fittings of ship bulk fuel tanks which will...
April 6, 2012
Paint, System, for the Interior of Bulk Fuel Tanks and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing paint system to provide a protective coating on the internal surfaces and cast iron fittings of ship bulk fuel tanks which will...
DEF STAN 80-97
September 29, 2006
Paint System, for the Interior of Bulk Fuel Tank and Fittings, Multi-Pack
This standard specifies requirements for a multi-pack epoxy finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no...
April 7, 2000
Paint System, for the Interior of Bulk Fuel Tank and Fittings, Two Pack
This Defence Standard specifies requirements for a two pack epoxy finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have...
January 1, 1992
Paint System, Medium Build for the Interior of Bulk Fuel Tanks and Fitting
This Standard specifies the requirements for a medium build, solvent containing finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks...
January 1, 1984
Paint System, for the Interior of Bulk Fuel Tanks and Fittings
This Standard relates to a two pack paint finishing system required to provide a protective coating for the internal mild steel surfaces and cast iron fittings of bulk fuel tanks and have no...