DS/ETS 300721

Satellite Earth Stations and Systems (SES) - MES providing Low Bit Rate Data Communications (LBRDC) using LEO satellites operating below 1 GHz

inactive, Most Current
Organization: DS
Publication Date: 15 August 1997
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in order to limit interference to radiocommunications services. The Low Earth Orbiting (LEO) satellite networks referred to in this ETS operate under the Mobile Satellite Service (MSS). The MESs operate as part of a LEO satellite network providing Low Bit Rate Data Communications (LBRDC).

Document History

DS/ETS 300721
August 15, 1997
Satellite Earth Stations and Systems (SES) - MES providing Low Bit Rate Data Communications (LBRDC) using LEO satellites operating below 1 GHz
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities in...

References

Advertisement