DS/EN 300721 V1.2.1
Satellite Earth Stations and Systems (SES); Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz
| Organization: | DS |
| Publication Date: | 15 November 1999 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document specifies those technical requirements that apply to Mobile Earth Stations (MESs) for compliance with article 17 of Council Directive 98/13/EC [1]. There are no essential requirements under article 17.6 of Directive 98/13/EC [1] for terminals approved against the present document, and there is no guarantee of correct interworking between satellite earth station equipment. The MESs will operate in frequency range below 1 GHz, in one or more of the Mobile Satellite Service (MSS)/Land Mobile-Satellite Service (LMSS) frequency bands given in table 1.
Document History