DIN EN 62541-100
OPC Unified Architecture Specification - Part 100: Device Interface (IEC 65E/372/CDV:2014); English version FprEN 62541-100:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
October 1, 2015
OPC unified architecture - Part 100: Device Interface (IEC 62541-100:2015); English version EN 62541-100:2015
This part of IEC 62541 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models...
DIN EN 62541-100
August 1, 2014
OPC Unified Architecture Specification - Part 100: Device Interface (IEC 65E/372/CDV:2014); English version FprEN 62541-100:2014
A description is not available for this item.