DIN EN 62541-100

OPC unified architecture - Part 100: Device Interface (IEC 62541-100:2015); English version EN 62541-100:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: active
Page Count: 60
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62541 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models which build upon each other as follows:

• the (base) Device Model is intended to provide a unified view of devices irrespective of the underlying device protocols;

• the Device Communication Model adds Network and Connection information elements so that communication topologies can be created;

• the Device Integration Host Model finally adds additional elements and rules required for host systems to manage integration for a complete system. It allows reflecting the topology of the automation system with the devices as well as the connecting communication networks.

Document History

DIN EN 62541-100
October 1, 2015
OPC unified architecture - Part 100: Device Interface (IEC 62541-100:2015); English version EN 62541-100:2015
This part of IEC 62541 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models...
August 1, 2014
OPC Unified Architecture Specification - Part 100: Device Interface (IEC 65E/372/CDV:2014); English version FprEN 62541-100:2014
A description is not available for this item.

References

Advertisement