CEN - EN 4604-009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, − 65 °C is also acceptable as shown by rapid change of temperature test.
Document History
March 1, 2017
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between −55 °C and 180 °C...
EN 4604-009
July 1, 2014
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C...
April 1, 2011
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C...
April 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 Degree C, type KW (light WN) - Product standard
A description is not available for this item.