DSF/EN 16230-1/FprA1

Leisure karts - Part 1: Safety requirements and test methods for karts

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Special purpose vehicles): 43.160
scope:

1 Modification to table 1 Type of kart - Manufacturers design parameters 2 Modification to clause 7.4.1.2 "Additional requirements for all-around protection having a shaped surface" 3 Modification to clause 7.5.1.2 "Mechanical components of the brake system" 4 Modification to clause 9.2 "User manual" 5 Modification to clause 9.4 6 Modification to clause A.3.2 Test method for the distance between the ground and lower edge of the protection (a value Figure 2)7 Modification to clause A.3.3 Test method to measure the distance between the ground and the upper edge of the protection (b value Figure 2) 8 Modification to clause E.2 Coupling the hand and body to the vibration source 9 Modification to clause E.7 Information to be reported

Document History

January 9, 2015
Leisure karts - Part 1: Safety requirements and test methods for karts
This European Standard is applicable for karts, according to 3.1, that are not intended to be used on public roads. This European Standard applies to: - leisure karts only; - karts propelled by a...
March 7, 2013
Leisure karts - Part 1: Safety requirements and test methods for karts
This European Standard is applicable for karts, according to 3.1, that are not intended to be used on public roads. This European standard applies to: - leisure karts only; - karts propelled by a...
Leisure karts - Part 1: Safety requirements and test methods for karts
1 Modification to table 1 Type of kart - Manufacturers design parameters 2 Modification to clause 7.4.1.2 "Additional requirements for all-around protection having a shaped surface" 3 Modification to...
Leisure karts - Part 1: Safety requirements and test methods for karts
The vehicles covered by this European Standard are not intended to be used on public roads. They are only intended to be used on tracks designed for karting activities. This European standard is...
Leisure karts - Part 1: Safety requirements and test methods for karts
This European standard is applicable for karts, according to 3.1, that are not intended to be used on public roads. This European standard applies to: ? leisure karts only, ? karts propelled by a...
DSF/EN 16230-1/FprA1
Leisure karts - Part 1: Safety requirements and test methods for karts
1 Modification to table 1 Type of kart - Manufacturers design parameters 2 Modification to clause 7.4.1.2 "Additional requirements for all-around protection having a shaped surface" 3 Modification to...
Advertisement