DSF/EN 16230-1/FPRA1
Leisure karts - Part 1: Safety requirements and test methods for karts
| Organization: | DS |
| Status: | inactive |
| ICS Code (Special purpose vehicles): | 43.160 |
scope:
1 Modification to table 1 Type of kart - Manufacturers design parameters 2 Modification to clause 7.4.1.2 "Additional requirements for all-around protection having a shaped surface" 3 Modification to clause 7.5.1.2 "Mechanical components of the brake system" 4 Modification to clause 9.2 "User manual" 5 Modification to clause 9.4 6 Modification to clause A.3.2 Test method for the distance between the ground and lower edge of the protection (a value Figure 2)7 Modification to clause A.3.3 Test method to measure the distance between the ground and the upper edge of the protection (b value Figure 2) 8 Modification to clause E.2 Coupling the hand and body to the vibration source 9 Modification to clause E.7 Information to be reported
Document History