DLA - DSCC-VID-V62/14612
MICROCIRCUIT, LINEAR, 2.95 V TO 6 V INPUT, 3.5 A OUTPUT, 2 MHz, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 30 July 2014 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents the general requirements of a high performance 2.95 V to 6 V input, 3.5 A output, 2 MHz, synchronous step down converter microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
November 6, 2019
MICROCIRCUIT, LINEAR, 2.95 V TO 6 V INPUT, 3.5 A OUTPUT, 2 MHz, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 2.95 V to 6 V input, 3.5 A output, 2 MHz, synchronous step down converter microcircuit, with an operating temperature...
DSCC-VID-V62/14612
July 30, 2014
MICROCIRCUIT, LINEAR, 2.95 V TO 6 V INPUT, 3.5 A OUTPUT, 2 MHz, SYNCHRONOUS STEP DOWN CONVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.95 V to 6 V input, 3.5 A output, 2 MHz, synchronous step down converter microcircuit, with an operating temperature range of...