ETSI - TS 103 261-2
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
inactive
| Organization: | ETSI |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 44 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S6a interface as specified in TS 129 272 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].
Document History
June 1, 2015
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S6a interface as specified in ETSI TS 129 272 [1] in...
TS 103 261-2
July 1, 2014
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S6a interface as specified in TS 129 272 [1] in...