DS/EN ISO 4210-2

Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles

inactive
Organization: DS
Publication Date: 28 July 2014
Status: inactive
Page Count: 50
ICS Code (Cycles): 43.150
scope:

&&&&&&&

This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guide lines for manufacturer's instructions on the use and care of such bicycles.

This document applies to young adult bicycles with maximum saddle height of 635 mm or more and less than 750 mm, city & trekking bicycles, mountain bicycles and racing bicycles that have a maximum saddle height of 635 mm or more including folding bicycles. (see Table 1 and Figure 1)

This document does not apply to specialised types of bicycle such as tradesman's delivery bicycles, recumbent bicycles, tandems and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres.

NOTE For bicycles with a maximum saddle height of 435 mm or less (see ISO 8124-1[1]) and with a maximum saddle height of more than 435 mm and less than 635 mm (see ISO 8098[2]).

Document History

January 30, 2023
Cycles – Safety requirements for bicycles – Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO 4210-2:2023)
This document specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies, and lays down guidelines for manufacturer’s instructions on the use...
September 29, 2015
Cycles – Safety requirements for bicycles – Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down...
DS/EN ISO 4210-2
July 28, 2014
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles
&&&&&&& This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/FDIS 4210-2:2014)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guide...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/FDIS 4210-2:2015)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/DIS 4210-2:2012)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guide...
Advertisement