DS/EN ISO 4210-2

Cycles – Safety requirements for bicycles – Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 September 2015
Status: active
Page Count: 46
ICS Code (Cycles): 43.150
scope:

This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guidelines for manufacturer's instructions on the use and care of such bicycles. This part of ISO 4210 applies to young adult bicycles with maximum saddle height of 635 mm or more and less than 750 mm, city and trekking bicycles, mountain bicycles, and racing bicycles that have a maximum saddle height of 635 mm or more including folding bicycles (see Table 1 and Figure 1). This part of ISO 4210 does not apply to specialized types of bicycle, such as delivery bicycles, recumbent bicycles, tandems, BMX bicycles, and bicycles designed and equipped for use in severe applications such as sanctioned competition events, stunting, or aerobatic manoeuvres. NOTE - For bicycles with a maximum saddle height of 435 mm or less,

Document History

January 30, 2023
Cycles – Safety requirements for bicycles – Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO 4210-2:2023)
This document specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies, and lays down guidelines for manufacturer’s instructions on the use...
DS/EN ISO 4210-2
September 29, 2015
Cycles – Safety requirements for bicycles – Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down...
July 28, 2014
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles
&&&&&&& This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/FDIS 4210-2:2014)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guide...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/FDIS 4210-2:2015)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down...
Cycles - Safety requirements for bicycles - Part 2: Requirements for city and trekking, young adult, mountain and racing bicycles (ISO/DIS 4210-2:2012)
This part of ISO 4210 specifies safety and performance requirements for the design, assembly, and testing of bicycles and sub-assemblies having saddle height as given in Table 1, and lays down guide...

References

Advertisement