IEC 62501

Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2014
Status: inactive
Page Count: 202
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.

The scope of this standard includes the electrical type and production tests of dynamic braking valves which may be used in some HVDC schemes for d.c. overvoltage limitation.

This standard can be used as a guide for testing of STATCOM valves.

The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria must should be agreed between the purchaser and the supplier.

Document History

September 1, 2017
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...
September 1, 2017
AMENDMENT 2 Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
A description is not available for this item.
IEC 62501
August 1, 2014
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...
June 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
A description is not available for this item.
June 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission – Electrical testing
This International Standard applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...

References

Advertisement