IEC 61158-5-23

Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2014
Status: inactive
Page Count: 188
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (Industrial process measurement and control): 25.040.40
scope:

General

The fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs."

This standard provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 12 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

March 1, 2023
Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements
General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
April 1, 2019
Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements
General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a “window between...
IEC 61158-5-23
August 1, 2014
Industrial communication networks – Fieldbus specifications – Part 5-23: Application layer service definition – Type 23 elements
General The fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...

References

Advertisement