NR/L2/SIG/30014/D120/TS8-12 ISSUE 4

Signalling Works Testing Handbook: TPWS (SPOSS) Signalling Works Test Specification

inactive
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 7
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Function Tests

4. Correspond

General definitions of terms are given in NR/L2/SIG/30014, however terms specific to this specification are defined in the last section of this specification.

Document History

Signalling Works Testing Handbook: TPWS (SPOSS) Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS8-12 ISSUE 4
September 6, 2014
Signalling Works Testing Handbook: TPWS (SPOSS) Signalling Works Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
Signalling Works testing: TPWS Sposs
A description is not available for this item.

References

Advertisement