IEC 61753-042-2

Fibre optic interconnecting devices and passive components – Performance standard – Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C – Controlled environments

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2014
Status: active
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which plug-pigtail style and plug-receptacle style OTDR reflecting devices need to satisfy in order to be categorized as meeting the requirements of category CControlled environments, as defined in Annex A of IEC 61753-1:2007 [1]1. They are for out-ofband OTDR testing of an optical fibre system.

Annex B of this standard provides information concerning this device.

1 Numbers in square brackets refer to the Bibliography.

Document History

IEC 61753-042-2
August 1, 2014
Fibre optic interconnecting devices and passive components – Performance standard – Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C – Controlled environments
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which plug-pigtail style and plug-receptacle style OTDR reflecting devices need to...

References

Advertisement