IEC 60519-10
Safety in electroheat installations Part 10: Particular requirements for electrical resistance trace heating systems for industrial and commercial applications
| Organization: | IEC |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Electric furnaces): | 25.180.10 |
scope:
Scope and object
This part of IEC 60519 deals with safety requirements for electrical resistance trace heating systems in industrial and commercial applications.
This standard pertains to trace heating systems that may comprise either factory fabricated or field (work-site) assembled units, and which may be series heater cables, parallel heater cables, heater pads or heater panels that have been assembled and/or terminated in accordance with manufacturer's instructions for connection to voltage supplies up to and including 450 V / 750 V.
NOTE This is less than the voltage range of IEC 60519-1. Higher voltages are under consideration.
Typical applications include but are not limited to
• the freeze protection of pipes, tanks and vessels, including fire water systems;
• maintaining required temperatures of equipment, including pipes, tanks and vessels;
• earth thermal storage;
• hot water temperature maintenance;
• snow melting of surfaces;
• de-icing of roofs and gutters.
These applications do not include or provide for any applications in potentially explosive atmospheres.
This standard does not cover induction, impedance or skin effect heating.
NOTE Specific requirements and test criteria for electrical resistance trace heating systems and design, installation, and maintenance requirements for these systems will be detailed in separate documents that are under consideration (see Introduction).
Document History