DIN EN 62056-5-3

Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 62056-5-3:2013); English version EN 62056-5-3:2014

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: inactive
Page Count: 164
ICS Code (Application layer): 35.100.70
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62056 specifies the DLMS/COSEM application layer in terms of structure, services and protocols for COSEM clients and servers, and defines how to use the DLMS/COSEM application layer in various communication profiles.

It defines services for establishing and releasing application associations, and data communication services for accessing the methods and attributes of COSEM interface objects, defined in IEC 62056-6-21, using either logical name (LN) or short name (SN) referencing.

Annex A (normative) defines how to use the COSEM application layer in various communication profiles. It specifies how various communication profiles can be constructed for exchanging data with metering equipment using the COSEM interface model, and what are the necessary elements to specify in each communication profile. The actual, media-specific communication profiles are specified in separate parts of the IEC 62056 series.

Annex B, Annex C and Annex D (informative) include encoding examples for APDUs.

Annex E (informative) provides an overview of cryptography.

Document History

June 1, 2020
Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 62056-5-3:2017); English version EN 62056-5-3:2017
A description is not available for this item.
November 1, 2018
Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 62056-5-3:2017); English version EN 62056-5-3:2017
A description is not available for this item.
July 1, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 62056-5-3:2016); English version EN 62056-5-3:2016
This part of IEC 62056 specifies the DLMS/COSEM application layer in terms of structure, services and protocols for COSEM clients and servers, and defines how to use the DLMS/COSEM application layer...
March 1, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 13/1571/CDV:2014); English version EN 62056-5-3:2014/FprA1:2014
A description is not available for this item.
DIN EN 62056-5-3
September 1, 2014
Electricity metering data exchange - The DLMS/COSEM suite - Part 5-3: DLMS/COSEM application layer (IEC 62056-5-3:2013); English version EN 62056-5-3:2014
This part of IEC 62056 specifies the DLMS/COSEM application layer in terms of structure, services and protocols for COSEM clients and servers, and defines how to use the DLMS/COSEM application layer...
October 1, 2011
Electricity metering data exchange - The DLMS/COSEM Suite - Part 5-3: DLMS/COSEM Application layer (IEC 13/1468/CDV:2011); English version FprEN 62056-5-3:2011
A description is not available for this item.

References

Advertisement