DIN EN ISO 24801-1
Recreational diving services - Requirements for the training of recreational scuba divers - Part 1: Level 1 - Supervised diver (ISO 24801-1:2014)
| Organization: | DIN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (Other standards relating to leisure and tourism): | 03.200.99 |
scope:
This part of ISO 24801 specifies the competencies required of a scuba diver in order to obtain a scuba diver qualification from a training organization attesting that he/she has met or exceeded scuba diver level 1 ("Supervised diver"), and specifies evaluation criteria for these competencies.
It also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.
This part of ISO 24801 applies to training and evaluation in recreational scuba diving.
Document History