DIN EN ISO 24802-1
Recreational diving services - Requirements for the training of scuba instructors - Part 1: Level 1 (ISO 24802-1:2014)
| Organization: | DIN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (Other standards relating to leisure and tourism): | 03.200.99 |
scope:
This part of ISO 24802 specifies the competencies required of a scuba instructor in order to obtain a scuba instructor qualification from a training organization attesting that he/she has met or exceeded scuba instructor level 1, and specifies evaluation criteria for these competencies.
It also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.
This part of ISO 24802 applies to training and evaluation in recreational scuba diving.
Document History